"Zero Delay Buffer IC 133.3MHz 1 16-TSSOP (0.173"", 4.40mm Width)"
Zero Delay Buffer, 3.3 V, Eight Output, TSSOP-16, 96-TUBE Product overview: NB2308AI3DTG from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3 V, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NB2308AI3DTG can be used for catalog matching and distributor lookup.
IC BUFFER CLK 8OUT 3.3V 16-TSSOP
IC ZD BUFFER 16TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | NB2308AI3DTG-ND | 728-NB2308AI3DTG | NB2308AI3DTG | NB2308AI3DTG |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | 3.3 V TSSOP Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Zero Delay Buffer; Clock Generator | |
| Bus Interface | Clock | Clock | ||
| Package Type | Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | Rail/Tube | Surface Mount; Surface Mount | SSOP |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts |