onsemi Clock Generators, PLLs, Frequency Synthesizers NB2308AI3DR2G

Description
"Zero Delay Buffer IC 133.3MHz 1 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Zero Delay Buffer IC 133.3MHz 1 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - NB2308AI3DR2G-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
NB2308AI3DR2G-ND
Clock Generators, PLLs, Frequency Synthesizers NB2308AI3DR2G-ND
"Zero Delay Buffer IC 133.3MHz 1 16-SOIC (0.154"", 3.90mm Width)"

"Zero Delay Buffer IC 133.3MHz 1 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Singapore, Singapore
3.3 V SOIC Clock and Timing IC
728-NB2308AI3DR2G
3.3 V SOIC Clock and Timing IC 728-NB2308AI3DR2G
Zero Delay Buffer, 3.3 V, Eight Output, SOIC 16 LEAD, 2500-REEL Product overview: NB2308AI3DR2G from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3 V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NB2308AI3DR2G can be used for catalog matching and distributor lookup.

Zero Delay Buffer, 3.3 V, Eight Output, SOIC 16 LEAD, 2500-REEL Product overview: NB2308AI3DR2G from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3 V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NB2308AI3DR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - NB2308AI3DR2G - Rochester Electronics
Newburyport, MA, United States
PLL Based Clock Driver, 2308 Series, 8 True Output(s), 0 Inverted Output(s), CMOS, PDSO16

PLL Based Clock Driver, 2308 Series, 8 True Output(s), 0 Inverted Output(s), CMOS, PDSO16

Supplier's Site Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB2308AI3DR2G - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
NB2308AI3DR2G
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers NB2308AI3DR2G
IC BUFFER CLK 8OUT 3.3V 16-SOIC

IC BUFFER CLK 8OUT 3.3V 16-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - NB2308AI3DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
NB2308AI3DR2G
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers NB2308AI3DR2G
IC ZD BUFFER 16SOIC

IC ZD BUFFER 16SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks
Product Number NB2308AI3DR2G-ND 728-NB2308AI3DR2G NB2308AI3DR2G NB2308AI3DR2G NB2308AI3DR2G
Product Name Clock Generators, PLLs, Frequency Synthesizers 3.3 V SOIC Clock and Timing IC Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Real Time Clock; Clock Driver Clock Generator Zero Delay Buffer; Clock Generator
Bus Interface Clock CMOS Clock
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" Tape and Reel SOP Surface Mount; Surface Mount SOIC
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data