onsemi Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB2308AI3DR2G NB2308AI3DR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 886800-NB2308AI3DR2G Operating Temperature Range: -40°C ~ 85°C Features: Zero Delay Buffer IC 133.3MHz 1 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: NB2308 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 886800-NB2308AI3DR2G Operating Temperature Range: -40°C ~ 85°C Features: Zero Delay Buffer IC 133.3MHz 1 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: NB2308 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB2308AI3DR2G - 886800-NB2308AI3DR2G - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB2308AI3DR2G
886800-NB2308AI3DR2G
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB2308AI3DR2G 886800-NB2308AI3DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 886800-NB2308AI3DR2G Operating Temperature Range: -40°C ~ 85°C Features: Zero Delay Buffer IC 133.3MHz 1 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: NB2308 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 886800-NB2308AI3DR2G
Operating Temperature Range: -40°C ~ 85°C
Features: Zero Delay Buffer IC 133.3MHz 1 16-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NB2308
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 886800-NB2308AI3DR2G
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB2308AI3DR2G
Package Type SOIC; 16-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-414 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
14.5GHz 55W Rf Amplifier - 860-QPA1314D - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
View Details
Dual Operational Amplifier IC - 687-LT1024CN - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Operational Amplifiers
View Details
Quad CMOS Voltage Comparator, Push-Pull Driver - ALD4302PBL - Advanced Linear Devices, Inc.
Specs
Device Type Comparators
Package Type PDIP; PDIP14
View Details
3 suppliers