onsemi Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB2308AI2DT NB2308AI2DT

Description
Manufacturer: ON Semiconductor Win Source Part Number: 928724-NB2308AI2DT Operating Temperature Range: -40°C ~ 85°C Features: Zero Delay Buffer IC 133.3MHz 1 16-TSSOP (0.173", 4.40mm Width) Package: Tube Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: NB2308 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 928724-NB2308AI2DT Operating Temperature Range: -40°C ~ 85°C Features: Zero Delay Buffer IC 133.3MHz 1 16-TSSOP (0.173", 4.40mm Width) Package: Tube Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: NB2308 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB2308AI2DT - 928724-NB2308AI2DT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB2308AI2DT
928724-NB2308AI2DT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB2308AI2DT 928724-NB2308AI2DT
Manufacturer: ON Semiconductor Win Source Part Number: 928724-NB2308AI2DT Operating Temperature Range: -40°C ~ 85°C Features: Zero Delay Buffer IC 133.3MHz 1 16-TSSOP (0.173", 4.40mm Width) Package: Tube Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: NB2308 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 928724-NB2308AI2DT
Operating Temperature Range: -40°C ~ 85°C
Features: Zero Delay Buffer IC 133.3MHz 1 16-TSSOP (0.173", 4.40mm Width)
Package: Tube
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NB2308
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 96
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 928724-NB2308AI2DT
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB2308AI2DT
Package Type SSOP; SOP; TSSOP; 16-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-412 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
18GHz Rf Amplifier - 860-QPA2735TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details
Rf Amplifier - 860-BGA5L1BN6E6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Tape & Reel (TR)
View Details
2 suppliers
Instrumentation, Op Amps, Buffer Amps - 1014-1222-ND - DigiKey
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type DIP; "8-DIP (0.300"", 7.62mm)"
View Details
5 suppliers