PLL Based Clock Driver, 2308 Series, 8 True Output(s), 0 Inverted Output(s), CMOS, PDSO16
"Zero Delay Buffer IC 133.3MHz 1 16-SOIC (0.154"", 3.90mm Width)"
Clock Buffer, Zero Delay, 8-Out, 133.3MHz, 3.3V, SOIC Product overview: NB2308AI2DR2G from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133.3MHz, 3.3V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 133.3MHz, 3.3V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NB2308AI2DR2G can be used for catalog matching and distributor lookup.
IC ZD BUFFER 16SOIC
IC BUFFER CLK 8OUT 3.3V 16-SOIC
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | NB2308AI2DR2G | NB2308AI2DR2G-ND | 728-NB2308AI2DR2G | NB2308AI2DR2G | NB2308AI2DR2G |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | 133.3MHz 3.3V SOIC Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Real Time Clock; Clock Driver | Clock Generator | Zero Delay Buffer; Clock Generator | Clock Generator | |
| Bus Interface | CMOS | Clock | Clock | ||
| Package Type | SOP | Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | SOIC | Surface Mount; Surface Mount |
| Features / Standards | RoHS | Lead-Free | RoHS |