PLL Based Clock Driver, 2308 Series, 8 True Output(s), 0 Inverted Output(s), CMOS, PDSO16
"Zero Delay Buffer IC 133.3MHz 1 16-TSSOP (0.173"", 4.40mm Width)"
IC ZD BUFFER 16TSSOP
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | NB2308AI1HDTG | NB2308AI1HDTG-ND | NB2308AI1HDTG |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Real Time Clock; Clock Driver | Clock Generator | Zero Delay Buffer; Clock Generator |
| Bus Interface | CMOS | Clock | Clock |
| Package Type | SOP; SSOP | Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP |
| Features / Standards | RoHS | Lead-Free |