PLL Based Clock Driver, 2308 Series, 8 True Output(s), PDSO16
"Zero Delay Buffer IC 133.3MHz 1 16-SOIC (0.154"", 3.90mm Width)"
IC BUFFER CLK 8OUT 3.3V 16-SOIC
IC ZD BUFFER 16SOIC
| Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | NB2308AI1HDR2G | NB2308AI1HDR2G-ND | NB2308AI1HDR2G | NB2308AI1HDR2G |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Real Time Clock; Clock Driver | Clock Generator | Clock Generator | Zero Delay Buffer; Clock Generator |
| Package Type | SOP | Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" | Surface Mount; Surface Mount | SOIC |
| Features / Standards | RoHS | Lead-Free | ||
| Bus Interface | Clock | Clock |