2308 SERIES, PLL BASED CLOCK DRIVER, 8 TRUE OUTPUT(S), 0 INVERTED OUTPUT(S), PDSO16, LEAD FREE, TSSOP-16 Product overview: NB2308AC2DTG from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NB2308AC2DTG can be used for catalog matching and distributor lookup.
"Zero Delay Buffer IC 133.3MHz 1 16-TSSOP (0.173"", 4.40mm Width)"
IC ZD BUFFER 16TSSOP
IC BUFFER CLK 8OUT 3.3V 16-TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-NB2308AC2DTG | NB2308AC2DTG-ND | NB2308AC2DTG | NB2308AC2DTG |
| Product Name | TSSOP Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Package Type | Rail/Tube | Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP | Surface Mount; Surface Mount |
| Frequency | 133 MHz | 133 MHz | 133 MHz | 133 MHz |
| Operating Temperature | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | |
| Features / Standards | RoHS | Lead-Free |