onsemi Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB2308AC2DTG NB2308AC2DTG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 928722-NB2308AC2DTG Operating Temperature Range: 0°C ~ 70°C Features: Zero Delay Buffer IC 133.3MHz 1 16-TSSOP (0.173", 4.40mm Width) Package: Tube Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: NB2308 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 928722-NB2308AC2DTG Operating Temperature Range: 0°C ~ 70°C Features: Zero Delay Buffer IC 133.3MHz 1 16-TSSOP (0.173", 4.40mm Width) Package: Tube Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: NB2308 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB2308AC2DTG - 928722-NB2308AC2DTG - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB2308AC2DTG
928722-NB2308AC2DTG
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB2308AC2DTG 928722-NB2308AC2DTG
Manufacturer: ON Semiconductor Win Source Part Number: 928722-NB2308AC2DTG Operating Temperature Range: 0°C ~ 70°C Features: Zero Delay Buffer IC 133.3MHz 1 16-TSSOP (0.173", 4.40mm Width) Package: Tube Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: NB2308 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 928722-NB2308AC2DTG
Operating Temperature Range: 0°C ~ 70°C
Features: Zero Delay Buffer IC 133.3MHz 1 16-TSSOP (0.173", 4.40mm Width)
Package: Tube
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NB2308
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 96
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 928722-NB2308AC2DTG
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB2308AC2DTG
Package Type SSOP; SOP; TSSOP; 16-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-411 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 2448607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOP; SOP-14
View Details
 - LT1028CSW#PBF - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Operational Amplifiers; Amplifiers
Standards and Certifications RoHS
Package Type SOIC; SOIC16
View Details
1.2GHz Rf Amplifier - 860-QPA3333SR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details