Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 972796-NB2308AC2DT
Number of Circuits: 1
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Categories: OEM Parts(M-N)
Case / Package: TSSOP
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Contains Lead
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 972796-NB2308AC2DT |
| Product Name | OEM Parts - OEM Parts (M - N) - NB2308AC2DT |