onsemi Clock Generators, PLLs, Frequency Synthesizers NB2308AC1HDTG

Description
"Zero Delay Buffer IC 133.3MHz 1 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote
Description
"Zero Delay Buffer IC 133.3MHz 1 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NB2308AC1HDTG is a 3.3 V zero delay clock buffer designed for high-speed clock distribution. It features an on-chip PLL that locks to an input clock on the REF pin, with a guaranteed input-to-output propagation delay of less than 250 ps and output-to-output skew of less than 200 ps. The device includes two banks of four outputs, which can be controlled via select inputs, allowing for flexible configurations. It supports an input frequency range of 15 MHz to 133 MHz and can be configured to provide various output frequencies, including 1X, 2X, and 4X, depending on the feedback path used. The NB2308AC1HDTG is available in a 16-pin TSSOP package and is suitable for applications requiring low skew and high-speed clock distribution.

Datasheet Summary
Powered by GS/AI

The NB2308AC1HDTG is a 3.3 V zero delay clock buffer designed for high-speed clock distribution. It features an on-chip PLL that locks to an input clock on the REF pin, with a guaranteed input-to-output propagation delay of less than 250 ps and output-to-output skew of less than 200 ps. The device includes two banks of four outputs, which can be controlled via select inputs, allowing for flexible configurations. It supports an input frequency range of 15 MHz to 133 MHz and can be configured to provide various output frequencies, including 1X, 2X, and 4X, depending on the feedback path used. The NB2308AC1HDTG is available in a 16-pin TSSOP package and is suitable for applications requiring low skew and high-speed clock distribution.

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - NB2308AC1HDTG-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
NB2308AC1HDTG-ND
Clock Generators, PLLs, Frequency Synthesizers NB2308AC1HDTG-ND
"Zero Delay Buffer IC 133.3MHz 1 16-TSSOP (0.173"", 4.40mm Width)"

"Zero Delay Buffer IC 133.3MHz 1 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB2308AC1HDTG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
NB2308AC1HDTG
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers NB2308AC1HDTG
IC BUFFER CLK 8OUT 3.3V 16-TSSOP

IC BUFFER CLK 8OUT 3.3V 16-TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - NB2308AC1HDTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
NB2308AC1HDTG
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers NB2308AC1HDTG
IC ZD BUFFER 16TSSOP

IC ZD BUFFER 16TSSOP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number NB2308AC1HDTG-ND NB2308AC1HDTG NB2308AC1HDTG
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Zero Delay Buffer; Clock Generator
Bus Interface Clock Clock
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" Surface Mount; Surface Mount SSOP
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - SI51211-A1RAGM - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 8-WFDFN Exposed Pad
View Details
Clock and Timing IC - 690-ECS-RTC-3225-5699HS-TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.6 to 5 volts
Operating Temperature -40 C (-40 F)
View Details
6 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 100311QC - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 750 MHz
View Details
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - RV-3129-C3-32.768KHZ-OPTION-B-TB-QC - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Clock/Calendar; Real Time Clock
Package Type Surface Mount; Surface Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers