onsemi 133MHz 3.3V TSSOP Clock and Timing IC NB2305AI1HDTR2G

Description
Clock Buffer, Zero Delay, 133MHz, 3.3V, 5-Out, TSSOP Product overview: NB2305AI1HDTR2G from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHz, 3.3V, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 133MHz, 3.3V, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NB2305AI1HDTR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Clock Buffer, Zero Delay, 133MHz, 3.3V, 5-Out, TSSOP Product overview: NB2305AI1HDTR2G from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHz, 3.3V, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 133MHz, 3.3V, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NB2305AI1HDTR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
133MHz 3.3V TSSOP Clock and Timing IC - 728-NB2305AI1HDTR2G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
133MHz 3.3V TSSOP Clock and Timing IC
728-NB2305AI1HDTR2G
133MHz 3.3V TSSOP Clock and Timing IC 728-NB2305AI1HDTR2G
Clock Buffer, Zero Delay, 133MHz, 3.3V, 5-Out, TSSOP Product overview: NB2305AI1HDTR2G from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHz, 3.3V, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 133MHz, 3.3V, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NB2305AI1HDTR2G can be used for catalog matching and distributor lookup.

Clock Buffer, Zero Delay, 133MHz, 3.3V, 5-Out, TSSOP Product overview: NB2305AI1HDTR2G from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHz, 3.3V, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 133MHz, 3.3V, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NB2305AI1HDTR2G can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - NB2305AI1HDTR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
NB2305AI1HDTR2G
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers NB2305AI1HDTR2G
IC ZD BUFFER 8TSSOP

IC ZD BUFFER 8TSSOP

Supplier's Site
Zero Delay Buffer, 133Mhz, -40 To85Deg C; Clock Ic Type Onsemi - 61K1096 - Newark, An Avnet Company
Chicago, IL, United States
Zero Delay Buffer, 133Mhz, -40 To85Deg C; Clock Ic Type Onsemi
61K1096
Zero Delay Buffer, 133Mhz, -40 To85Deg C; Clock Ic Type Onsemi 61K1096
ZERO DELAY BUFFER, 133MHZ, -40 TO85DEG C; Clock IC Type:Zero Delay Buffer; Frequency:133MHz; No. of Outputs:5Outputs; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Clock IC Case Style:TSSOP; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

ZERO DELAY BUFFER, 133MHZ, -40 TO85DEG C; Clock IC Type:Zero Delay Buffer; Frequency:133MHz; No. of Outputs:5Outputs; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Clock IC Case Style:TSSOP; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB2305AI1HDTR2G - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
NB2305AI1HDTR2G
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers NB2305AI1HDTR2G
IC BUFFER CLK 5OUT 3.3V 8-TSSOP

IC BUFFER CLK 5OUT 3.3V 8-TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks
Product Number 728-NB2305AI1HDTR2G NB2305AI1HDTR2G 61K1096 NB2305AI1HDTR2G
Product Name 133MHz 3.3V TSSOP Clock and Timing IC Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Zero Delay Buffer, 133Mhz, -40 To85Deg C; Clock Ic Type Onsemi Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Package Type Tape and Reel SSOP TSSOP Surface Mount; Surface Mount
Frequency 133 MHz 133 MHz 133 MHz 133 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Features / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data