Zero Delay Buffer, 3.3 V, Five Output, TSSOP 8 LEAD 3.0x4.4x1.1 mm, 2500-REEL Product overview: NB2305AI1DTR2G from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3 V, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NB2305AI1DTR2G can be used for catalog matching and distributor lookup.
PLL Based Clock Driver, 2305 Series, 4 True Output(s), PDSO8
IC BUFFER CLK 5OUT 3.3V 8-TSSOP
ZERO DELAY BUFFER, 133MHZ, -40 TO85DEG C; Clock IC Type:Zero Delay Buffer; Frequency:133MHz; No. of Outputs:5Outputs; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Clock IC Case Style:TSSOP; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes
IC ZD BUFFER 8TSSOP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-NB2305AI1DTR2G | NB2305AI1DTR2G | NB2305AI1DTR2G | 61K1092 | NB2305AI1DTR2G |
| Product Name | 3.3 V TSSOP Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Zero Delay Buffer, 133Mhz, -40 To85Deg C; Clock Ic Type Onsemi | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Package Type | Tape and Reel | SOP; SSOP | Surface Mount; Surface Mount | TSSOP | SSOP |
| Frequency | 133 MHz | 133 MHz | 133 MHz | 133 MHz | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Features / Standards | RoHS | RoHS | RoHS |