onsemi Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB2304AI1HDR2G NB2304AI1HDR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1081670-NB2304AI1HDR 2G Packaging: Reel - TR Type: Zero Delay Buffer Number of Circuits: 1 Mounting: SMD (SMT) Input: CMOS Output: CMOS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 133.3MHz Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1081670-NB2304AI1HDR 2G Packaging: Reel - TR Type: Zero Delay Buffer Number of Circuits: 1 Mounting: SMD (SMT) Input: CMOS Output: CMOS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 133.3MHz Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB2304AI1HDR2G - 1081670-NB2304AI1HDR2G - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB2304AI1HDR2G
1081670-NB2304AI1HDR2G
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB2304AI1HDR2G 1081670-NB2304AI1HDR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1081670-NB2304AI1HDR 2G Packaging: Reel - TR Type: Zero Delay Buffer Number of Circuits: 1 Mounting: SMD (SMT) Input: CMOS Output: CMOS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 133.3MHz Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1081670-NB2304AI1HDR2G
Packaging: Reel - TR
Type: Zero Delay Buffer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS
Output: CMOS
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 133.3MHz
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 1081670-NB2304AI1HDR2G
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB2304AI1HDR2G
Package Type SOIC; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-8851301GA - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; J-FET
View Details
Analog - MTLH2101AMWB - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
9 GHz 1W Rf Amplifier - 860-CMD170P4 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details