Clock Buffer, Zero Delay, 133MHz, 4-Out, CMOS, SOIC, 3.3V Product overview: NB2304AI1DR2G from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHz, 3.3V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 133MHz, 3.3V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NB2304AI1DR2G can be used for catalog matching and distributor lookup.
NB2304A - PLL Based Clock Driver, 2304 Series, 4 True Output(s), PDSO8
Manufacturer: ON Semiconductor
Win Source Part Number: 1229398-NB2304AI1DR2
Packaging: Reel - TR
Type: Zero Delay Buffer
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Frequency - Max: 133.3MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Input: CMOS
Output: CMOS
PLL: Yes
Divider/Multiplier: No/No
Family Name: NB2304
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): CY2304SI-1T; CY2304SXI-1; CY2304SI-1;
Introduction Date: June 16, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
IC BUFFER CLOCK QUAD 3.3V 8-SOIC
IC, CLOCK BUFFER, 133MHZ, SOIC-8; Clock IC Type:Clock Buffer; Frequency:133.3MHz; No. of Outputs:4Outputs; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Clock IC Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC ZD BUFFER 8SOIC
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-NB2304AI1DR2G | NB2304AI1DR2G | 1229398-NB2304AI1DR2G | NB2304AI1DR2G | 61K1076 | NB2304AI1DR2G |
| Product Name | 133MHz 3.3V SOIC Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB2304AI1DR2G | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Ic, Clock Buffer, 133Mhz, Soic-8; Clock Ic Type Onsemi | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Package Type | Tape and Reel | SOP | Surface Mount | Surface Mount; Surface Mount | SOIC | SOIC |
| Frequency | 133 MHz | 133 MHz | 133 MHz | 133 MHz | 133 MHz | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Features / Standards | RoHS | RoHS | RoHS |