The NB100LVEP91 is a triple any-level positive input to LVNECL output translator that accepts LVPECL, LVTTL, LVCMOS, HSTL, CML, or LVDS signals and converts them to differential LVNECL outputs. It is available in a QFN−24 package with dimensions of 4 mm × 4 mm and features an exposed pad on the package bottom that must be connected to VEE for thermal performance. The device operates with VCC from 2.375 V to 3.8 V and VEE from −2.375 V to −3.8 V, supports input clock frequencies up to 2.0 GHz, and has a typical propagation delay of 500 ps. It includes internal 75 kΩ pull-up and pull-down resistors on inputs, is Pb-free, halogen-free, RoHS compliant, and meets JEDEC latchup test standards. The QFN−24 variant is rated at moisture sensitivity level 1.
PECL TO ECL TRANSLATOR, COMPLEMENTARY OUTPUT, QCC24, 4 X 4 MM, QFN-24 Product overview: NB100LVEP91MN from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, QFN, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-NB100LVEP91MN can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 732-NB100LVEP91MN |
| Product Name | QFN Logic IC |
| Gate Type | Translator |