Mixed Signal Translator Unidirectional 1 Circuit 3 Channel 2Gbps 20-SOIC
TRIPLE ANY LOGTRANSLATOR, SOIC-20; No. of Inputs:3Inputs; Output Current:50mA; Propagation Delay:500ps; No. of Pins:20Pins; Logic Case Style:SOIC; Supply Voltage Min:2.375V; Supply Voltage Max:3.8V; Operating Temperature Min:-40°C RoHS Compliant: Yes
Mixed Signal Translator Unidirectional 1 Circuit 3 Channel 2Gbps 20-SOIC
IC TRNSLTR UNIDIRECTIONAL 20SOIC
IC TRANSLATOR UNIDIR 20SOIC
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | NB100LVEP91DWGOS-ND | 26K4731 | NB100LVEP91DWG | NB100LVEP91DWG | NB100LVEP91DWG |
| Product Name | Translators, Level Shifters | Triple Any Logtranslator, Soic-20; No. Of Inputs Onsemi | Translators, Level Shifters | Logic - Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters |
| Logic Family | TTL; LVCMOS; PECL; LVDS; LVNECL | TTL; CMOS; ECL; PECL; LVDS; CML, HSTL, LVCMOS, LVDS, LVPECL, LVTTL | |||
| Package Type | SOIC; "20-SOIC (0.295"", 7.50mm Width)" | SOIC; 20-SOIC (0.295\", 7.50mm Width) | SOIC | ||
| Output Type | Differential | Differential | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |