onsemi Logic - Logic - Signal Switches, Multiplexers, Decoders - NB100LVEP56DTR2G NB100LVEP56DTR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 715573-NB100LVEP56DT R2G Packaging: Tape and Reel Type: Differential Digital Multiplexer Mounting Style: SMD Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Supplier Device Package: 20-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Family Part Number: 100LVEP56 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): ±2.375V ~ 3.8V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 715573-NB100LVEP56DT R2G Packaging: Tape and Reel Type: Differential Digital Multiplexer Mounting Style: SMD Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Supplier Device Package: 20-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Family Part Number: 100LVEP56 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): ±2.375V ~ 3.8V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - NB100LVEP56DTR2G - 715573-NB100LVEP56DTR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - NB100LVEP56DTR2G
715573-NB100LVEP56DTR2G
Logic - Logic - Signal Switches, Multiplexers, Decoders - NB100LVEP56DTR2G 715573-NB100LVEP56DTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 715573-NB100LVEP56DT R2G Packaging: Tape and Reel Type: Differential Digital Multiplexer Mounting Style: SMD Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Supplier Device Package: 20-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Family Part Number: 100LVEP56 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): ±2.375V ~ 3.8V

Manufacturer: ON Semiconductor
Win Source Part Number: 715573-NB100LVEP56DTR2G
Packaging: Tape and Reel
Type: Differential Digital Multiplexer
Mounting Style: SMD
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Categories: Integrated Circuits
Supplier Device Package: 20-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Family Part Number: 100LVEP56
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): ±2.375V ~ 3.8V

Buy Now
Signal Switches, Multiplexers, Decoders - NB100LVEP56DTR2GOS-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
NB100LVEP56DTR2GOS-ND
Signal Switches, Multiplexers, Decoders NB100LVEP56DTR2GOS-ND
Differential Digital Multiplexer 2 x 2:1 20-TSSOP

Differential Digital Multiplexer 2 x 2:1 20-TSSOP

Buy Now Datasheet
Singapore, Singapore
Dual 3.3V TSSOP Analog Switch and Multiplexer IC
743-NB100LVEP56DTR2G
Dual 3.3V TSSOP Analog Switch and Multiplexer IC 743-NB100LVEP56DTR2G
2:1 Diff Mux, Dual ECL, 2.5/3.3V, 0.65ns, TSSOP Product overview: NB100LVEP56DTR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, 3.3V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-NB100LVEP56DTR2G can be used for catalog matching and distributor lookup.

2:1 Diff Mux, Dual ECL, 2.5/3.3V, 0.65ns, TSSOP Product overview: NB100LVEP56DTR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, 3.3V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-NB100LVEP56DTR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 715573-NB100LVEP56DTR2G NB100LVEP56DTR2GOS-ND 743-NB100LVEP56DTR2G
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - NB100LVEP56DTR2G Signal Switches, Multiplexers, Decoders Dual 3.3V TSSOP Analog Switch and Multiplexer IC
Supply Voltage (VS) 2.38 to 3.8 volts 2.38 to 3.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Band 1/3/7 Multiplexer - QM26001 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 19 Pin Leadless SMT
View Details
CD4066B CMOS Quad Bilateral Switch - CD4066BPWG4 - Texas Instruments
Specs
Standards and Certifications RoHS
Switch Type 4 X SPST (NO)
Supply Voltage (VS) 3 to 18 volts
View Details
3 suppliers
Signal Switches, Multiplexers, Decoders - 1727-74AHCT257PW-Q100JTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "16-TSSOP
View Details
2 suppliers