Manufacturer: ON Semiconductor
Win Source Part Number: 928719-NB100LVEP56DT
Series: 100LVEP
Operating Temperature Range: -40°C ~ 85°C
Package: 20-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NB100LV
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NB100LVEP56DTODKR, NB100LVEP56DTOSDKR, NB100LVEP56DTOSCT, NB100LVEP56DTOSTR, NB100LVEP56DTODKR-ND
Differential Digital Multiplexer 2 x 2:1 20-TSSOP
2:1 Dual ECL Mux, 2.5/3.3V, 0.65ns, TSSOP Product overview: NB100LVEP56DTR2 from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, 3.3V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-NB100LVEP56DTR2 can be used for catalog matching and distributor lookup.
IC DIFF DIG MULTPL 2X2:1 20TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 928719-NB100LVEP56DTR2 | NB100LVEP56DTOSTR-ND | 743-NB100LVEP56DTR2 | NB100LVEP56DTR2 |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - NB100LVEP56DTR2 | Signal Switches, Multiplexers, Decoders | Dual 3.3V TSSOP Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |