onsemi Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB100LVEP224FAR2 NB100LVEP224FAR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 136005-NB100LVEP224F AR2 Packaging: Cut Reel Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: ECL, LVDS, LVPECL, NECL, PECL Output: ECL, PECL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 64-LQFP (10x10) Supply Voltage - Operating: 2.375 V to 3.8 V Maximum Input Frequency: 1GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 136005-NB100LVEP224F AR2 Packaging: Cut Reel Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: ECL, LVDS, LVPECL, NECL, PECL Output: ECL, PECL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 64-LQFP (10x10) Supply Voltage - Operating: 2.375 V to 3.8 V Maximum Input Frequency: 1GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB100LVEP224FAR2 - 136005-NB100LVEP224FAR2 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB100LVEP224FAR2
136005-NB100LVEP224FAR2
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB100LVEP224FAR2 136005-NB100LVEP224FAR2
Manufacturer: ON Semiconductor Win Source Part Number: 136005-NB100LVEP224F AR2 Packaging: Cut Reel Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: ECL, LVDS, LVPECL, NECL, PECL Output: ECL, PECL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 64-LQFP (10x10) Supply Voltage - Operating: 2.375 V to 3.8 V Maximum Input Frequency: 1GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 136005-NB100LVEP224FAR2
Packaging: Cut Reel
Type: Fanout Buffer (Distribution), Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: ECL, LVDS, LVPECL, NECL, PECL
Output: ECL, PECL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-LQFP (10x10)
Supply Voltage - Operating: 2.375 V to 3.8 V
Maximum Input Frequency: 1GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
 - NB100LVEP224FAR2 - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 100LVE Series, 24 True Output(s), ECL, PQFP64

Low Skew Clock Driver, 100LVE Series, 24 True Output(s), ECL, PQFP64

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - NB100LVEP224FAR2 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
NB100LVEP224FAR2
Clock/Timing - Clock Buffers, Drivers NB100LVEP224FAR2
IC CLK BUFF MUX 2:24 1GHZ 64LQFP

IC CLK BUFF MUX 2:24 1GHZ 64LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 136005-NB100LVEP224FAR2 NB100LVEP224FAR2 NB100LVEP224FAR2
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB100LVEP224FAR2 Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Real Time Clock; Clock Driver Clock Driver
Bus Interface ECL; PECL; ECL, PECL ECL
Package Type Surface Mount; 64-LQFP (10x10) Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1905806P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details
Specs
Device Type Yes with Bypass; Clock Generator
Bus Interface 1
Package Type SSOP
View Details
Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Application Specific Clock/Timing - CY28346ZXC-2-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; "56-TFSOP (0.240"", 6.10mm Width)"
View Details
3 suppliers