onsemi Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB100LVEP224FAG NB100LVEP224FAG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 209023-NB100LVEP224F AG Packaging: Tray Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: ECL, LVDS, LVPECL, NECL, PECL Output: ECL, PECL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 64-LQFP (10x10) Supply Voltage - Operating: 2.375 V to 3.8 V Maximum Input Frequency: 1GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 160
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 209023-NB100LVEP224F AG Packaging: Tray Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: ECL, LVDS, LVPECL, NECL, PECL Output: ECL, PECL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 64-LQFP (10x10) Supply Voltage - Operating: 2.375 V to 3.8 V Maximum Input Frequency: 1GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 160
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB100LVEP224FAG
209023-NB100LVEP224FAG
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB100LVEP224FAG 209023-NB100LVEP224FAG
Manufacturer: ON Semiconductor Win Source Part Number: 209023-NB100LVEP224F AG Packaging: Tray Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: ECL, LVDS, LVPECL, NECL, PECL Output: ECL, PECL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 64-LQFP (10x10) Supply Voltage - Operating: 2.375 V to 3.8 V Maximum Input Frequency: 1GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 160

Manufacturer: ON Semiconductor
Win Source Part Number: 209023-NB100LVEP224FAG
Packaging: Tray
Type: Fanout Buffer (Distribution), Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: ECL, LVDS, LVPECL, NECL, PECL
Output: ECL, PECL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-LQFP (10x10)
Supply Voltage - Operating: 2.375 V to 3.8 V
Maximum Input Frequency: 1GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 160

Buy Now Datasheet
Clock Buffers, Drivers - NB100LVEP224FAGOS-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
NB100LVEP224FAGOS-ND
Clock Buffers, Drivers NB100LVEP224FAGOS-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 2:24 1GHz 64-LQFP Exposed Pad

Clock Fanout Buffer (Distribution), Multiplexer IC 2:24 1GHz 64-LQFP Exposed Pad

Buy Now Datasheet
 - NB100LVEP224FAG - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 100LVE Series, 24 True Output(s), ECL, PQFP64

Low Skew Clock Driver, 100LVE Series, 24 True Output(s), ECL, PQFP64

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics
Product Category IC Clocks IC Clocks IC Clocks
Product Number 209023-NB100LVEP224FAG NB100LVEP224FAGOS-ND NB100LVEP224FAG
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB100LVEP224FAG Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution), Multiplexer; Clock Driver Real Time Clock; Clock Driver
Bus Interface ECL; PECL; ECL, PECL ECL; PECL ECL
Package Type Surface Mount; 64-LQFP (10x10) Surface Mount; 64-LQFP Exposed Pad
Supply Voltage 2.38 to 3.8 volts 2.38 to 3.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1905155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Features / Standards RoHS
View Details
Application Specific Clock/Timing - 296-39975-2-ND - DigiKey
Specs
Bus Interface CMOS
Package Type Surface Mount; 253-LFBGA
Supply Voltage 1.2 volts
View Details
4 suppliers
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
QFN Clock and Timing IC - 763-SI5018-B-GMR - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface CML
Package Type Tape & Reel (TR)
Supply Voltage 2.38 to 2.62 volts
View Details
2 suppliers