Win Source Part Number: 1187967-NB100LVEP222
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Series: 100LVEP
Type: Fanout Buffer (Distribution), Divider, Multiplexer
Package: Tray
Frequency - Max: 1 GHz
Number of Circuits: 1
Standard Package: 260
Mounting: SMD (SMT)
Input: LVECL, LVPECL
Output: LVECL, LVPECL
Voltage - Supply: 2.375V ~ 3.8V
Package / Case: 52-VFQFN Exposed Pad
Supplier Device Package: 52-QFN (8x8)
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): NB100LVEP222-MNG;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: NB100
Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 1:15 1GHz 52-VFQFN Exposed Pad
CLOCK DRIVER, -40 TO 85DEG C; Clock IC Type:Clock Driver; Frequency:-; No. of Outputs:4Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:3.8V; Clock IC Case Style:QFN; No. of Pins:52Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC CLK BUFFER 1:15 1GHZ 52QFN
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1187967-NB100LVEP222MNG | NB100LVEP222MNG-ND | 63R4540 | NB100LVEP222MNG |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers | Clock Driver, -40 To 85Deg C; Clock Ic Type Onsemi | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Clock Driver | Clock Driver; Real Time Clock; Clock Driver; Clock Generator | Clock Driver |
| Bus Interface | ECL; PECL; LVPECL; LVECL, LVPECL | LVPECL | ||
| Package Type | Surface Mount; 52-VFQFN Exposed Pad | Surface Mount; 52-VFQFN Exposed Pad | QFN | Surface Mount; Surface Mount |
| Supply Voltage | 2.38 to 3.8 volts | 2.38 to 3.8 volts | 2.38 to 3.8 volts |