onsemi Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB100LVEP222FARG NB100LVEP222FARG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1229392-NB100LVEP222 FARG Series: 100LVEP Packaging: Reel - TR Type: Fanout Buffer (Distribution), Divider, Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 52-LQFP Exposed Pad Frequency - Max: 1GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.8 V Input: LVECL, LVPECL Output: LVECL, LVPECL Part Status: Obsolete(EOL) Family Name: NB100LVEP222 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 52-LQFP (10x10) Alternative Parts (Cross-Reference): 87322BYI; 87322BYIT; 87322BYILF; Introduction Date: May 13, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1229392-NB100LVEP222 FARG Series: 100LVEP Packaging: Reel - TR Type: Fanout Buffer (Distribution), Divider, Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 52-LQFP Exposed Pad Frequency - Max: 1GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.8 V Input: LVECL, LVPECL Output: LVECL, LVPECL Part Status: Obsolete(EOL) Family Name: NB100LVEP222 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 52-LQFP (10x10) Alternative Parts (Cross-Reference): 87322BYI; 87322BYIT; 87322BYILF; Introduction Date: May 13, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB100LVEP222FARG - 1229392-NB100LVEP222FARG - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB100LVEP222FARG
1229392-NB100LVEP222FARG
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB100LVEP222FARG 1229392-NB100LVEP222FARG
Manufacturer: ON Semiconductor Win Source Part Number: 1229392-NB100LVEP222 FARG Series: 100LVEP Packaging: Reel - TR Type: Fanout Buffer (Distribution), Divider, Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 52-LQFP Exposed Pad Frequency - Max: 1GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.8 V Input: LVECL, LVPECL Output: LVECL, LVPECL Part Status: Obsolete(EOL) Family Name: NB100LVEP222 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 52-LQFP (10x10) Alternative Parts (Cross-Reference): 87322BYI; 87322BYIT; 87322BYILF; Introduction Date: May 13, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1229392-NB100LVEP222FARG
Series: 100LVEP
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Divider, Multiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 52-LQFP Exposed Pad
Frequency - Max: 1GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 3.8 V
Input: LVECL, LVPECL
Output: LVECL, LVPECL
Part Status: Obsolete(EOL)
Family Name: NB100LVEP222
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 52-LQFP (10x10)
Alternative Parts (Cross-Reference): 87322BYI; 87322BYIT; 87322BYILF;
Introduction Date: May 13, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock Buffers, Drivers - NB100LVEP222FARG-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
NB100LVEP222FARG-ND
Clock Buffers, Drivers NB100LVEP222FARG-ND
Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 1:15 1GHz 52-LQFP Exposed Pad

Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 1:15 1GHz 52-LQFP Exposed Pad

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - NB100LVEP222FARG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
NB100LVEP222FARG
Clock/Timing - Clock Buffers, Drivers NB100LVEP222FARG
IC CLK BUFFER 1:15 1GHZ 52LQFP

IC CLK BUFFER 1:15 1GHZ 52LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 1229392-NB100LVEP222FARG NB100LVEP222FARG-ND NB100LVEP222FARG
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB100LVEP222FARG Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver Clock Driver
Bus Interface ECL; PECL; LVPECL; LVECL, LVPECL LVPECL
Package Type Surface Mount Surface Mount; 52-LQFP Exposed Pad Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.8 volts 2.38 to 3.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1897238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type sop
Features / Standards RoHS
View Details
Real Time Clocks - 50-ECS-RTC-3225-5699C3-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
Clock Generators, PLLs, Frequency Synthesizers - SI51210-B10443-GMR - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
2 suppliers
CDC586 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC586PAHR - Texas Instruments
Specs
Device Type Clock Driver
Package Type TQFP
Supply Voltage 3.3 volts
View Details
8 suppliers