onsemi Clock Buffers, Drivers NB100LVEP221FARG

Description
Clock Fanout Buffer (Distribution), Multiplexer IC 2:20 1GHz 52-LQFP Exposed Pad
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution), Multiplexer IC 2:20 1GHz 52-LQFP Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - NB100LVEP221FARG-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
NB100LVEP221FARG-ND
Clock Buffers, Drivers NB100LVEP221FARG-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 2:20 1GHz 52-LQFP Exposed Pad

Clock Fanout Buffer (Distribution), Multiplexer IC 2:20 1GHz 52-LQFP Exposed Pad

Buy Now Datasheet
 - NB100LVEP221FARG - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 100LVE Series, 20 True Output(s), ECL, PQFP52

Low Skew Clock Driver, 100LVE Series, 20 True Output(s), ECL, PQFP52

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB100LVEP221FARG
790510-NB100LVEP221FARG
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB100LVEP221FARG 790510-NB100LVEP221FARG
Manufacturer: ON Semiconductor Win Source Part Number: 790510-NB100LVEP221F ARG Series: 100LVEP Packaging: Reel package Type: Fanout Buffer (Distribution), Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 52-LQFP Exposed Pad Frequency - Max: 1GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.8 V Input: ECL, HSTL, LVPECL Output: ECL, PECL Part Status: Obsolete(EOL) Family Name: NB100LVEP221 Categories: Integrated Circuits (ICs) Manufacturer Package: 52-LQFP (10x10) Alternative Parts (Cross-Reference): MC100ES6221AER2; MC100ES6221TBR2; MC100ES6221TB; MC100ES6221AE; Introduction Date: May 13, 2002 ECCN: EAR99 Country of Origin: Indonesia, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 790510-NB100LVEP221FARG
Series: 100LVEP
Packaging: Reel package
Type: Fanout Buffer (Distribution), Multiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 52-LQFP Exposed Pad
Frequency - Max: 1GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 3.8 V
Input: ECL, HSTL, LVPECL
Output: ECL, PECL
Part Status: Obsolete(EOL)
Family Name: NB100LVEP221
Categories: Integrated Circuits (ICs)
Manufacturer Package: 52-LQFP (10x10)
Alternative Parts (Cross-Reference): MC100ES6221AER2; MC100ES6221TBR2; MC100ES6221TB; MC100ES6221AE;
Introduction Date: May 13, 2002
ECCN: EAR99
Country of Origin: Indonesia, Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - NB100LVEP221FARG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
NB100LVEP221FARG
Clock/Timing - Clock Buffers, Drivers NB100LVEP221FARG
IC CLK BUFFER 2:20 1GHZ 52LQFP

IC CLK BUFFER 2:20 1GHZ 52LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number NB100LVEP221FARG-ND NB100LVEP221FARG 790510-NB100LVEP221FARG NB100LVEP221FARG
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB100LVEP221FARG Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution), Multiplexer; Clock Driver Real Time Clock; Clock Driver Clock Driver Clock Driver
Bus Interface ECL; PECL ECL ECL; PECL; ECL, PECL
Package Type Surface Mount; 52-LQFP Exposed Pad Surface Mount Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.8 volts 2.38 to 3.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3049-C3-32.768KHZ-OPTION-A-TB-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4210BRU - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3000 MHz
View Details
Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock and Timing IC - 728-CDCE813QPWRDN - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
Features / Standards RoHS
View Details
2 suppliers