onsemi Logic - Logic - Specialty Logic - NB100LVEP17DTR2G NB100LVEP17DTR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1229386-NB100LVEP17D TR2G Series: 100LVEP Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Differential Receiver/Driver Supply Voltage: 2.375 V ~ 3.8 V Resolution: 4 Family Name: NB100LVEP17 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): NB100LVEP17DTG; Introduction Date: December 11, 2002 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1229386-NB100LVEP17D TR2G Series: 100LVEP Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Differential Receiver/Driver Supply Voltage: 2.375 V ~ 3.8 V Resolution: 4 Family Name: NB100LVEP17 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): NB100LVEP17DTG; Introduction Date: December 11, 2002 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - NB100LVEP17DTR2G - 1229386-NB100LVEP17DTR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - NB100LVEP17DTR2G
1229386-NB100LVEP17DTR2G
Logic - Logic - Specialty Logic - NB100LVEP17DTR2G 1229386-NB100LVEP17DTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1229386-NB100LVEP17D TR2G Series: 100LVEP Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Differential Receiver/Driver Supply Voltage: 2.375 V ~ 3.8 V Resolution: 4 Family Name: NB100LVEP17 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): NB100LVEP17DTG; Introduction Date: December 11, 2002 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1229386-NB100LVEP17DTR2G
Series: 100LVEP
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Differential Receiver/Driver
Supply Voltage: 2.375 V ~ 3.8 V
Resolution: 4
Family Name: NB100LVEP17
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): NB100LVEP17DTG;
Introduction Date: December 11, 2002
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Quad TSSOP Logic IC
703-NB100LVEP17DTR2G
Quad TSSOP Logic IC 703-NB100LVEP17DTR2G
Quad Differential Driver/Receiver/Buff er, TSSOP 20 LEAD, 2500-REEL Product overview: NB100LVEP17DTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-NB100LVEP17DTR2G can be used for catalog matching and distributor lookup.

Quad Differential Driver/Receiver/Buffer, TSSOP 20 LEAD, 2500-REEL Product overview: NB100LVEP17DTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-NB100LVEP17DTR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1229386-NB100LVEP17DTR2G 703-NB100LVEP17DTR2G
Product Name Logic - Logic - Specialty Logic - NB100LVEP17DTR2G Quad TSSOP Logic IC
Gate Type Differential Receiver/Driver Buffer/Driver; Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Hex Inverter - AP54RHC04ELT/BLT/ALT - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Inverters ICs - 1221515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details
Quad 2-input NAND gate - 74ABT00PW,118 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
Operating Temperature 85 C (185 F)
View Details
7 suppliers
Logic - Gates and Inverters - 54LS11LM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details