onsemi Translators, Level Shifters NB100ELT23LDTR2G

Description
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-TSSOP
Request a Quote Datasheet
Description
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - 488-NB100ELT23LDTR2GDKR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
488-NB100ELT23LDTR2GDKR-ND
Translators, Level Shifters 488-NB100ELT23LDTR2GDKR-ND
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-TSSOP

Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-TSSOP

Buy Now Datasheet
Translators, Level Shifters - 488-NB100ELT23LDTR2GCT-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
488-NB100ELT23LDTR2GCT-ND
Translators, Level Shifters 488-NB100ELT23LDTR2GCT-ND
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-TSSOP

Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-TSSOP

Buy Now Datasheet
Translators, Level Shifters - 488-NB100ELT23LDTR2GTR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
488-NB100ELT23LDTR2GTR-ND
Translators, Level Shifters 488-NB100ELT23LDTR2GTR-ND
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-TSSOP

Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-TSSOP

Buy Now Datasheet
Logic - Logic - Translators, Level Shifters - NB100ELT23LDTR2G - 928717-NB100ELT23LDTR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - NB100ELT23LDTR2G
928717-NB100ELT23LDTR2G
Logic - Logic - Translators, Level Shifters - NB100ELT23LDTR2G 928717-NB100ELT23LDTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 928717-NB100ELT23LDT R2G Series: 100ELT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Mixed Signal Translator Unidirectional 1 Circuit 2 Channel - 8-TSSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: NB100 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: , 488-NB100ELT23LDTR2G TR, 488-NB100ELT23LDTR2G CT, 488-NB100ELT23LDTR2G DKR, NB100ELT23LDTR2GOS-N D, NB100ELT23LDTR2GOS

Manufacturer: ON Semiconductor
Win Source Part Number: 928717-NB100ELT23LDTR2G
Series: 100ELT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Mixed Signal Translator Unidirectional 1 Circuit 2 Channel - 8-TSSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: NB100
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: , 488-NB100ELT23LDTR2GTR, 488-NB100ELT23LDTR2GCT, 488-NB100ELT23LDTR2GDKR, NB100ELT23LDTR2GOS-ND, NB100ELT23LDTR2GOS

Buy Now Datasheet
Translators, Level Shifters - NB100ELT23LDTR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
NB100ELT23LDTR2G
Translators, Level Shifters NB100ELT23LDTR2G
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-TSSOP

Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - NB100ELT23LDTR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
NB100ELT23LDTR2G
Integrated Circuits (ICs) - Logic - Translators, Level Shifters NB100ELT23LDTR2G
IC TRANSLATOR UNIDIR 8TSSOP

IC TRANSLATOR UNIDIR 8TSSOP

Supplier's Site
Translators, Level Shifters - NB100ELT23LDTR2G - ODG (Origin Data Global)
Shenzhen, China
Translators, Level Shifters
NB100ELT23LDTR2G
Translators, Level Shifters NB100ELT23LDTR2G
IC TRNSLTR UNIDIRECTIONAL 8TSSOP

IC TRNSLTR UNIDIRECTIONAL 8TSSOP

Supplier's Site Datasheet
Logic - Translators, Level Shifters - NB100ELT23LDTR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
NB100ELT23LDTR2G
Logic - Translators, Level Shifters NB100ELT23LDTR2G
IC TRNSLTR UNIDIRECTIONAL 8TSSOP

IC TRNSLTR UNIDIRECTIONAL 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 488-NB100ELT23LDTR2GDKR-ND 928717-NB100ELT23LDTR2G NB100ELT23LDTR2G NB100ELT23LDTR2G NB100ELT23LDTR2G NB100ELT23LDTR2G
Product Name Translators, Level Shifters Logic - Logic - Translators, Level Shifters - NB100ELT23LDTR2G Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters
Logic Family TTL; PECL; LVDS ECL; PECL; LVDS; LVDS, LVPECL
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1921924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family ECL; LVPECL
Package Type μMAX
Output Type LVPECL
View Details
Logic - Translators, Level Shifters - 100391SC - Lingto Electronic Limited
Specs
Logic Family TTL; ECL; TTL
View Details
SN74FB2040 8-Bit TTL/BTL Transceivers - SN74FB2040RCG3 - Texas Instruments
Specs
Logic Family TTL
Package Type QFP
Input Voltage 4.5 to 5.5 volts
View Details
2-bit bidirectional multi-voltage level translator; open-drain; push-pull - NCA9306DC-Q100/GH - Nexperia B.V.
Specs
Translation Up; Down
Package Type SOT765-1 SOT765-1
Features RoHS; ESD Protection
View Details