PECL to TTL Translator, 2 Func, True Output, ECL, PDSO8
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-TSSOP
IC TRNSLTR UNIDIRECTIONAL 8TSSOP
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-TSSOP
IC TRANSLATOR UNIDIR 8TSSOP
DUAL ECL LOGIC TRANSLATOR, TSSOP-8; No. of Inputs:2Inputs; Output Current:24mA; Propagation Delay:2.5ns; No. of Pins:8Pins; Logic Case Style:TSSOP; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC TRNSLTR UNIDIRECTIONAL 8TSSOP
| Rochester Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | NB100ELT23LDTG | NB100ELT23LDTGOS-ND | NB100ELT23LDTG | NB100ELT23LDTG | NB100ELT23LDTG | 45J1769 | NB100ELT23LDTG |
| Product Name | Translators, Level Shifters | Translators, Level Shifters | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Dual Ecl Logic Translator, Tssop-8; No. Of Inputs Onsemi | Logic - Translators, Level Shifters | |
| Logic Family | TTL; ECL | TTL; PECL; LVDS | ECL; PECL; LVDS; LVDS, LVPECL | ||||
| Package Type | SSOP; TSSOP; TSSOP8 | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP; TSSOP | ||
| Features | RoHS | RoHS | RoHS | ||||
| Output Type | Inverted | Non-Inverted | Non-Inverted |