SRAM Memory IC 64Kb (8K x 8) SPI 20MHz 8-TSSOP
64Kb SPI SRAM, 25ns, 3V, 20MHz, TSSOP Product overview: N64S830HAT22I from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64Kb, 3V, 20MHz, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64Kb, 3V, 20MHz, TSSOP, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N64S830HAT22I can be used for catalog matching and distributor lookup.
Standard SRAM, 8KX8, 25ns, CMOS, PDSO8
IC, SRAM, 64KBIT, SERIAL, 20MHZ, 8-TSSOP; Memory Size:64Kbit; SRAM Memory Configuration:8K x 8bit; Supply Voltage Range:2.5V to 3.6V; Memory Case Style:TSSOP; No. of Pins:8Pins; Access Time:-; Operating Temperature Min:-40°C RoHS Compliant: Yes
SRAM Memory IC 64Kbit SPI 20 MHz 8-TSSOP
IC SRAM 64KBIT SPI 20MHZ 8TSSOP
IC SRAM 64KBIT SPI 20MHZ 8TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 766-1046-5-ND | 774-N64S830HAT22I | N64S830HAT22I | 03P1183 | N64S830HAT22I | N64S830HAT22I | N64S830HAT22I |
| Product Name | Memory | 64Kb 3V 20MHz TSSOP Memory IC and Storage Component | Ic, Sram, 64Kbit, Serial, 20Mhz, 8-Tssop; Memory Size Onsemi | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | |
| Memory Category | SRAM Chip | SRAM Chip | SRAM Chip | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; TSSOP8 | TSSOP | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | |||
| Supply Voltage | 2.7V ~ 3.6V | 2.5 | 3.6V; 2.7V ~ 3.6V | 8-TSSOP (0.173, 4.40mm Width) | |||
| Access Time | 25 ns |