onsemi Memory N64S830HAS22IT

Description
SRAM Memory IC 64Kb (8K x 8) SPI 20MHz 8-SOIC
Request a Quote Datasheet
Description
SRAM Memory IC 64Kb (8K x 8) SPI 20MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 488-N64S830HAS22ITTR-ND - DigiKey
Thief River Falls, MN, United States
SRAM Memory IC 64Kb (8K x 8) SPI 20MHz 8-SOIC

SRAM Memory IC 64Kb (8K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Memory - 488-N64S830HAS22ITCT-ND - DigiKey
Thief River Falls, MN, United States
IC SRAM 64KBIT SPI 20MHZ 8SOIC

IC SRAM 64KBIT SPI 20MHZ 8SOIC

Buy Now Datasheet
Memory - SRAM - N64S830HAS22IT - 805331-N64S830HAS22IT - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - N64S830HAS22IT
805331-N64S830HAS22IT
Memory - SRAM - N64S830HAS22IT 805331-N64S830HAS22IT
Manufacturer: ON Semiconductor Win Source Part Number: 805331-N64S830HAS22I T Packaging: Reel Mounting Style: SMD Technology: SRAM Memory Type: Volatile Memory Size: 64Kb (8K x 8) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Memory Format: SRAM Clock Frequency: 20MHz Memory Interface: SPI Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: ON Semiconductor
Win Source Part Number: 805331-N64S830HAS22IT
Packaging: Reel
Mounting Style: SMD
Technology: SRAM
Memory Type: Volatile
Memory Size: 64Kb (8K x 8)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: SRAM
Clock Frequency: 20MHz
Memory Interface: SPI
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
Singapore, Singapore
SOIC Memory IC and Storage Component
774-N64S830HAS22IT
SOIC Memory IC and Storage Component 774-N64S830HAS22IT
8KX8 STANDARD SRAM, PDSO8, 0.150 INCH, GREEN, MS-012, SOIC-8 Product overview: N64S830HAS22IT from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N64S830HAS22IT can be used for catalog matching and distributor lookup.

8KX8 STANDARD SRAM, PDSO8, 0.150 INCH, GREEN, MS-012, SOIC-8 Product overview: N64S830HAS22IT from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N64S830HAS22IT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - N64S830HAS22IT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM Memory IC 64Kbit SPI 20 MHz 8-SOIC

SRAM Memory IC 64Kbit SPI 20 MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - N64S830HAS22IT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
N64S830HAS22IT
Integrated Circuits (ICs) - Memory - Memory N64S830HAS22IT
IC SRAM 64KBIT SPI 20MHZ 8SOIC

IC SRAM 64KBIT SPI 20MHZ 8SOIC

Supplier's Site
IC SRAM 64KBIT SPI 20MHZ 8SOIC

IC SRAM 64KBIT SPI 20MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 488-N64S830HAS22ITTR-ND 805331-N64S830HAS22IT 774-N64S830HAS22IT N64S830HAS22IT N64S830HAS22IT N64S830HAS22IT
Product Name Memory Memory - SRAM - N64S830HAS22IT SOIC Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip RAM, , SRAM; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Supply Voltage 2.7V ~ 3.6V 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V -40degC ~ 85degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS01GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882682P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Memory - CY14B104N-BA25XI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 4000 kbits
View Details
2 suppliers