onsemi Memory N64S830HAS22I

Description
SRAM Memory IC 64Kb (8K x 8) SPI 20MHz 8-SOIC
Request a Quote Datasheet
Description
SRAM Memory IC 64Kb (8K x 8) SPI 20MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 766-1045-ND - DigiKey
Thief River Falls, MN, United States
SRAM Memory IC 64Kb (8K x 8) SPI 20MHz 8-SOIC

SRAM Memory IC 64Kb (8K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
64Kb 3V SOIC Memory IC and Storage Component
774-N64S830HAS22I
64Kb 3V SOIC Memory IC and Storage Component 774-N64S830HAS22I
Sync SRAM 64Kb 8Kx8 25ns SOIC 3V Serial Interface Product overview: N64S830HAS22I from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64Kb, 3V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64Kb, 3V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N64S830HAS22I can be used for catalog matching and distributor lookup.

Sync SRAM 64Kb 8Kx8 25ns SOIC 3V Serial Interface Product overview: N64S830HAS22I from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64Kb, 3V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64Kb, 3V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N64S830HAS22I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC SRAM 64KBIT SPI 20MHZ 8SOIC

IC SRAM 64KBIT SPI 20MHZ 8SOIC

Supplier's Site Datasheet
Sram, 64Kbit, Serial, 20Mhz, 8-Soic; Memory Size Onsemi - 03P1182 - Newark, An Avnet Company
Chicago, IL, United States
Sram, 64Kbit, Serial, 20Mhz, 8-Soic; Memory Size Onsemi
03P1182
Sram, 64Kbit, Serial, 20Mhz, 8-Soic; Memory Size Onsemi 03P1182
SRAM, 64KBIT, SERIAL, 20MHZ, 8-SOIC; Memory Size:64Kbit; SRAM Memory Configuration:8K x 8bit; Supply Voltage Range:2.5V to 3.6V; Memory Case Style:SOIC; No. of Pins:8Pins; Access Time:-; Operating Temperature Min:-40°C RoHS Compliant: Yes

SRAM, 64KBIT, SERIAL, 20MHZ, 8-SOIC; Memory Size:64Kbit; SRAM Memory Configuration:8K x 8bit; Supply Voltage Range:2.5V to 3.6V; Memory Case Style:SOIC; No. of Pins:8Pins; Access Time:-; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - N64S830HAS22I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
N64S830HAS22I
Integrated Circuits (ICs) - Memory - Memory N64S830HAS22I
IC SRAM 64KBIT SPI 20MHZ 8SOIC

IC SRAM 64KBIT SPI 20MHZ 8SOIC

Supplier's Site
Memory - N64S830HAS22I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM Memory IC 64Kbit SPI 20 MHz 8-SOIC

SRAM Memory IC 64Kbit SPI 20 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 766-1045-ND 774-N64S830HAS22I N64S830HAS22I 03P1182 N64S830HAS22I N64S830HAS22I
Product Name Memory 64Kb 3V SOIC Memory IC and Storage Component Memory Sram, 64Kbit, Serial, 20Mhz, 8-Soic; Memory Size Onsemi Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category SRAM Chip SRAM Chip SRAM; SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 2.7V ~ 3.6V 2.5 -40degC ~ 85degC (TA) 3.6V; 2.7V ~ 3.6V
Access Time 25 ns
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - 0436A4ACLAA-4F - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 4.3 ns
Density 4000 kbits
View Details
Controllers - DP8422AVX-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 448-CY14B101KA-SP25XITTR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 1000 kbits
View Details
4 suppliers