onsemi Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers N57M5127ZD50TG

Description
IC DGTL POT 50KOHM 32TAP 8MSOP
Datasheet
Description
IC DGTL POT 50KOHM 32TAP 8MSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - N57M5127ZD50TG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
N57M5127ZD50TG
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers N57M5127ZD50TG
IC DGTL POT 50KOHM 32TAP 8MSOP

IC DGTL POT 50KOHM 32TAP 8MSOP

Supplier's Site
Digital Potentiometers - N57M5127ZD50TG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
N57M5127ZD50TG
Digital Potentiometers N57M5127ZD50TG
Digital Potentiometer 50k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-MSOP

Digital Potentiometer 50k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-MSOP

Buy Now
Data Acquisition - Digital Potentiometers - N57M5127ZD50TG - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
N57M5127ZD50TG
Data Acquisition - Digital Potentiometers N57M5127ZD50TG
IC DGTL POT 50KOHM 32TAP 8MSOP

IC DGTL POT 50KOHM 32TAP 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number N57M5127ZD50TG N57M5127ZD50TG N57M5127ZD50TG
Product Name Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); SSOP Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 50000 ohms 50000 ohms
Tolerance 20 +/- %
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3003FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details