onsemi Digital Potentiometer N57M5114WD10TG

Description
Digital Potentiometer (POT), 32-Tap, 3000-REEL Product overview: N57M5114WD10TG from onsemi is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-N57M5114WD10TG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Digital Potentiometer (POT), 32-Tap, 3000-REEL Product overview: N57M5114WD10TG from onsemi is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-N57M5114WD10TG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometer - 717-N57M5114WD10TG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Digital Potentiometer
717-N57M5114WD10TG
Digital Potentiometer 717-N57M5114WD10TG
Digital Potentiometer (POT), 32-Tap, 3000-REEL Product overview: N57M5114WD10TG from onsemi is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-N57M5114WD10TG can be used for catalog matching and distributor lookup.

Digital Potentiometer (POT), 32-Tap, 3000-REEL Product overview: N57M5114WD10TG from onsemi is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-N57M5114WD10TG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) Data Acquisition Digital Potentiometers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Data Acquisition Digital Potentiometers
Integrated Circuits (ICs) Data Acquisition Digital Potentiometers
Alternative Parts (Cross-Reference): Cross Manufacturer: onsemi Category: Integrated Circuits (ICs) Data Acquisition Digital Potentiometers Package: Tape & Reel (TR) Product Status: Active Taper: Linear Configuration: Potentiometer Interface: Up/Down (U/D, INC, CS) Memory Type: Non-Volatile Voltage - Supply: 2.5V ~ 6V

Alternative Parts (Cross-Reference): Cross
Manufacturer: onsemi
Category: Integrated Circuits (ICs) Data Acquisition Digital Potentiometers
Package: Tape & Reel (TR)
Product Status: Active
Taper: Linear
Configuration: Potentiometer
Interface: Up/Down (U/D, INC, CS)
Memory Type: Non-Volatile
Voltage - Supply: 2.5V ~ 6V

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - N57M5114WD10TG - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
N57M5114WD10TG
Data Acquisition - Digital Potentiometers N57M5114WD10TG
IC DGTL POT 10KOHM 32TAP 8SOIC

IC DGTL POT 10KOHM 32TAP 8SOIC

Supplier's Site Datasheet
Digital Potentiometers - N57M5114WD10TG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
N57M5114WD10TG
Digital Potentiometers N57M5114WD10TG
Digital Potentiometer 10k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC

Digital Potentiometer 10k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - N57M5114WD10TG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
N57M5114WD10TG
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers N57M5114WD10TG
IC DGTL POT 10KOHM 32TAP 8SOIC

IC DGTL POT 10KOHM 32TAP 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 717-N57M5114WD10TG N57M5114WD10TG N57M5114WD10TG N57M5114WD10TG
Product Name Digital Potentiometer Integrated Circuits (ICs) Data Acquisition Digital Potentiometers Data Acquisition - Digital Potentiometers Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Potentiometer Type Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Operating DC Voltage 2.5 to 6 volts 2.5 volts
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SOIC
Resistance Range 10000 ohms 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 2176074-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6190 ohms
View Details
4 suppliers