Digital Potentiometer, 1 Func, 50000ohm, Increment/decrement Control Interface, 32 Positions, PDSO8
IC DGTL POT 50KOHM 32TAP 8TDFN
IC DGTL POT 50KOHM 32TAP 8TDFN
Digital Potentiometer 50k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-TDFN (2x3)
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Chip Resistors | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | N57M5114VP2D50TG | N57M5114VP2D50TG | N57M5114VP2D50TG | N57M5114VP2D50TG |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers | Digital Potentiometers | |
| Packing Method | Tape Reel; Tape & Reel | |||
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms | |
| Standards and Certifications | RoHS | RoHS | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 20 +/- % |