Digital Potentiometer 100k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-TDFN (2x3)
IC DGTL POT 100KOHM 32TAP 8TDFN
IC DGTL POT 100KOHM 32TAP 8TDFN
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | N57M5114VP2D00TG | N57M5114VP2D00TG | N57M5114VP2D00TG |
| Product Name | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 100000 ohms | 100000 ohms | |
| Temperature Coefficient | 300 ±ppm/°C | ||
| Operating DC Voltage | 2.5 volts |