The N34TS04 is a digital temperature sensor with an integrated 4-kb SPD EEPROM compliant with JEDEC TSE2004av DDR4 specifications, supporting I2C/SMBus protocols at 100 kHz, 400 kHz, and 1 MHz. It operates over a temperature range of -20°C to +125°C with a supply voltage of 1.7 V to 5.5 V for the EEPROM and 2.2 V to 5.5 V for the sensor. The device is available in a 2 mm × 3 mm × 0.75 mm TDFN-8 package with an exposed DAP at VSS. Temperature readings are accurate to ±3.0°C across the full range, with 12-bit resolution and 0.0625°C resolution. An open-drain EVENT pin signals temperature limit violations. The EEPROM supports 1,000,000 write cycles and 100-year data retention. The part is Pb-free and RoHS compliant.
Manufacturer: onsemi
Win Source Part Number: 1320869-N34TS04MT3ET
Category: Sensors, Transducers>Temperat
Packaging: Reel - TR
Features: Selectable Address
Standard Package: 4,000
Mounting: Surface Mount
Output Type: Open Drain
Output: Active Low
Switching Temperature: Programmable
Current - Supply: 1mA
Output Function: /OverTemp, /UnderTemp
Accuracy: ±3°C
Selectable Hysteresis: Yes
Voltage - Supply: 1.7 V ~ 5.5 V
Supplier Device Package: 8-TDFN
Temperature Range - Operating: -45°C ~ 130°C
Case / Package: 8-TDFN
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: N34TS04MT3ETGOSTR,N3
Base Product Number: N34TS04
RoHS Status: ROHS3 Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 1320869-N34TS04MT3ETG |
| Product Name | Sensors, Transducers - Temperature Sensors - Thermostats - Solid State |
| Mounting | PCBoard; Surface Mount |