onsemi Memory - SRAM - N25S830HAT22I N25S830HAT22I

Description
Manufacturer: ON Semiconductor Win Source Part Number: 886739-N25S830HAT22I Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM Memory IC 256Kb (32K x 8) SPI 20 MHz 8-TSSOP Package: 8-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: N25S830 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 886739-N25S830HAT22I Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM Memory IC 256Kb (32K x 8) SPI 20 MHz 8-TSSOP Package: 8-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: N25S830 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - N25S830HAT22I - 886739-N25S830HAT22I - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - N25S830HAT22I
886739-N25S830HAT22I
Memory - SRAM - N25S830HAT22I 886739-N25S830HAT22I
Manufacturer: ON Semiconductor Win Source Part Number: 886739-N25S830HAT22I Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM Memory IC 256Kb (32K x 8) SPI 20 MHz 8-TSSOP Package: 8-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: N25S830 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041

Manufacturer: ON Semiconductor
Win Source Part Number: 886739-N25S830HAT22I
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM Memory IC 256Kb (32K x 8) SPI 20 MHz 8-TSSOP
Package: 8-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: N25S830
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041

Buy Now Datasheet
Singapore, Singapore
256Kb 3V TSSOP Memory IC and Storage Component
774-N25S830HAT22I
256Kb 3V TSSOP Memory IC and Storage Component 774-N25S830HAT22I
256Kb SRAM 3V 25ns SPI 8-Pin TSSOP Product overview: N25S830HAT22I from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256Kb, 3V, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256Kb, 3V, TSSOP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25S830HAT22I can be used for catalog matching and distributor lookup.

256Kb SRAM 3V 25ns SPI 8-Pin TSSOP Product overview: N25S830HAT22I from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256Kb, 3V, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256Kb, 3V, TSSOP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25S830HAT22I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 766-1044-ND - DigiKey
Thief River Falls, MN, United States
SRAM Memory IC 256Kb (32K x 8) SPI 20MHz 8-TSSOP

SRAM Memory IC 256Kb (32K x 8) SPI 20MHz 8-TSSOP

Buy Now Datasheet
Sram, 256Kbit, Serial, 20Mhz 8-Tssop; Memory Size Onsemi - 03P1181 - Newark, An Avnet Company
Chicago, IL, United States
Sram, 256Kbit, Serial, 20Mhz 8-Tssop; Memory Size Onsemi
03P1181
Sram, 256Kbit, Serial, 20Mhz 8-Tssop; Memory Size Onsemi 03P1181
SRAM, 256KBIT, SERIAL, 20MHZ 8-TSSOP; Memory Size:256Kbit; SRAM Memory Configuration:32K x 8bit; Supply Voltage Range:2.7V to 3.6V; Memory Case Style:TSSOP; No. of Pins:8Pins; Access Time:-; Operating Temperature Min:-40°C RoHS Compliant: Yes

SRAM, 256KBIT, SERIAL, 20MHZ 8-TSSOP; Memory Size:256Kbit; SRAM Memory Configuration:32K x 8bit; Supply Voltage Range:2.7V to 3.6V; Memory Case Style:TSSOP; No. of Pins:8Pins; Access Time:-; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site
Memory - N25S830HAT22I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM Memory IC 256Kbit SPI 20 MHz 8-TSSOP

SRAM Memory IC 256Kbit SPI 20 MHz 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - N25S830HAT22I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
N25S830HAT22I
Integrated Circuits (ICs) - Memory - Memory N25S830HAT22I
IC SRAM 256KBIT SPI 20MHZ 8TSSOP

IC SRAM 256KBIT SPI 20MHZ 8TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 886739-N25S830HAT22I 774-N25S830HAT22I 766-1044-ND 03P1181 N25S830HAT22I N25S830HAT22I
Product Name Memory - SRAM - N25S830HAT22I 256Kb 3V TSSOP Memory IC and Storage Component Memory Sram, 256Kbit, Serial, 20Mhz 8-Tssop; Memory Size Onsemi Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip SRAM Chip SRAM Chip SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; SSOP; TSSOP; 8-TSSOP TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" TSSOP SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP
Access Time 25 ns
Density 256 kbits 256 kbits 256 kbits 256 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DDR3L128M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.25 ns
Operating Temperature -40 to 95 C (-40 to 203 F)
View Details
Memory - CY14B101L-SP35XI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 1000 kbits
View Details
2 suppliers
Logic - FIFOs Memory - 67402J - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 10 MHz
Access Time 45 ns
Operating Current 180 mA
View Details