SRAM Memory IC 256Kb (32K x 8) SPI 20MHz 8-SOIC
IC SRAM 256KBIT SPI 20MHZ 8SOIC
IC SRAM 256KBIT SPI 20MHZ 8SOIC
Standard SRAM, 32KX8, CMOS, PDSO8
SRAM 256Kb SPI 3V 25ns SOIC Surface Mount Product overview: N25S830HAS22IT from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 256Kb, 3V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SMD, 256Kb, 3V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25S830HAS22IT can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 059789-N25S830HAS22I
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM
Memory Type: Volatile
Memory Size: 256Kb (32K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: SRAM
Max Frequency: 20MHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Automotive
SRAM Memory IC 256Kbit SPI 20 MHz 8-SOIC
IC SRAM 256KBIT SPI 20MHZ 8SOIC
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 488-N25S830HAS22ITTR-ND | N25S830HAS22IT | 774-N25S830HAS22IT | 059789-N25S830HAS22IT | N25S830HAS22IT | N25S830HAS22IT |
| Product Name | Memory | SMD 256Kb 3V SOIC Memory IC and Storage Component | Memory - SRAM - N25S830HAS22IT | Memory | Integrated Circuits (ICs) - Memory - Memory | |
| Memory Category | SRAM Chip | SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC-8 | SOIC; 8-SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Supply Voltage | 2.7V ~ 3.6V | 2.7 | 2.7 V ~ 3.6 V | 3.6V; 2.7V ~ 3.6V | Surface Mount | |
| Logic Family | CMOS |