onsemi Memory N25S830HAS22I

Description
SRAM Memory IC 256Kb (32K x 8) SPI 20MHz 8-SOIC
Request a Quote Datasheet
Description
SRAM Memory IC 256Kb (32K x 8) SPI 20MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 766-1043-ND - DigiKey
Thief River Falls, MN, United States
SRAM Memory IC 256Kb (32K x 8) SPI 20MHz 8-SOIC

SRAM Memory IC 256Kb (32K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
256Kb 3V SOIC Memory IC and Storage Component
774-N25S830HAS22I
256Kb 3V SOIC Memory IC and Storage Component 774-N25S830HAS22I
256Kb SRAM, 25ns, 3V, 32Kx8, SPI, SOIC Product overview: N25S830HAS22I from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256Kb, 3V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256Kb, 3V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25S830HAS22I can be used for catalog matching and distributor lookup.

256Kb SRAM, 25ns, 3V, 32Kx8, SPI, SOIC Product overview: N25S830HAS22I from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256Kb, 3V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256Kb, 3V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25S830HAS22I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1019019-N25S830HAS22I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1019019-N25S830HAS22I
Integrated Circuits (ICs) - Memory 1019019-N25S830HAS22I
Win Source Part Number: 1019019-N25S830HAS22 I Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 100 Mounting: SMD (SMT) Technology: SRAM Memory Type: Volatile Memory Size: 256Kb (32K x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: SRAM Clock Frequency: 20 MHz Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: onsemi Other Names: 766-1043,2156-N25S83 0HAS22I-OS,ONSONSN25 S830HAS22I Base Product Number: N25S830

Win Source Part Number: 1019019-N25S830HAS22I
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Technology: SRAM
Memory Type: Volatile
Memory Size: 256Kb (32K x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: SRAM
Clock Frequency: 20 MHz
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: onsemi
Other Names: 766-1043,2156-N25S830HAS22I-OS,ONSONSN25S830HAS22I
Base Product Number: N25S830

Buy Now Datasheet
Sram, 256Kbit, Serial, 20Mhz, 8-Soic; Memory Size Onsemi - 03P1180 - Newark, An Avnet Company
Chicago, IL, United States
Sram, 256Kbit, Serial, 20Mhz, 8-Soic; Memory Size Onsemi
03P1180
Sram, 256Kbit, Serial, 20Mhz, 8-Soic; Memory Size Onsemi 03P1180
SRAM, 256KBIT, SERIAL, 20MHZ, 8-SOIC; Memory Size:256Kbit; SRAM Memory Configuration:32K x 8bit; Supply Voltage Range:2.7V to 3.6V; Memory Case Style:SOIC; No. of Pins:8Pins; Access Time:-; Operating Temperature Min:-40°C RoHS Compliant: Yes

SRAM, 256KBIT, SERIAL, 20MHZ, 8-SOIC; Memory Size:256Kbit; SRAM Memory Configuration:32K x 8bit; Supply Voltage Range:2.7V to 3.6V; Memory Case Style:SOIC; No. of Pins:8Pins; Access Time:-; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - N25S830HAS22I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
N25S830HAS22I
Integrated Circuits (ICs) - Memory - Memory N25S830HAS22I
IC SRAM 256KBIT SPI 20MHZ 8SOIC

IC SRAM 256KBIT SPI 20MHZ 8SOIC

Supplier's Site
Memory - N25S830HAS22I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM Memory IC 256Kbit SPI 20 MHz 8-SOIC

SRAM Memory IC 256Kbit SPI 20 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 766-1043-ND 774-N25S830HAS22I 1019019-N25S830HAS22I 03P1180 N25S830HAS22I N25S830HAS22I
Product Name Memory 256Kb 3V SOIC Memory IC and Storage Component Integrated Circuits (ICs) - Memory Sram, 256Kbit, Serial, 20Mhz, 8-Soic; Memory Size Onsemi Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 2.7V ~ 3.6V 2.7 2.7V ~ 3.6V -40degC ~ 85degC (TA) 3.6V; 2.7V ~ 3.6V
Access Time 25 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5LC512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 9403ASDMQB - Rochester Electronics
Specs
Memory Category FIFO
Package Type DIP; DIP24
View Details
3 suppliers
Memory - 71256TTSA15Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 256 kbits
View Details
Flash Memory - 1882521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details