onsemi Memory N25S818HAT21I

Description
SRAM Memory IC 256Kb (32K x 8) SPI 16MHz 8-TSSOP
Request a Quote Datasheet
Description
SRAM Memory IC 256Kb (32K x 8) SPI 16MHz 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 766-1042-5-ND - DigiKey
Thief River Falls, MN, United States
SRAM Memory IC 256Kb (32K x 8) SPI 16MHz 8-TSSOP

SRAM Memory IC 256Kb (32K x 8) SPI 16MHz 8-TSSOP

Buy Now Datasheet
Memory - SRAM - N25S818HAT21I - 208999-N25S818HAT21I - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - N25S818HAT21I
208999-N25S818HAT21I
Memory - SRAM - N25S818HAT21I 208999-N25S818HAT21I
Manufacturer: ON Semiconductor Win Source Part Number: 208999-N25S818HAT21I Technology: SRAM Memory Type: Volatile Memory Size: 256Kb (32K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Supply Voltage - Operating: 1.7 V to 1.95 V Memory Format: SRAM Max Frequency: 16MHz Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Automotive

Manufacturer: ON Semiconductor
Win Source Part Number: 208999-N25S818HAT21I
Technology: SRAM
Memory Type: Volatile
Memory Size: 256Kb (32K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Supply Voltage - Operating: 1.7 V to 1.95 V
Memory Format: SRAM
Max Frequency: 16MHz
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Automotive

Buy Now Datasheet
Singapore, Singapore
16MHZ Memory IC and Storage Component
774-N25S818HAT21I
16MHZ Memory IC and Storage Component 774-N25S818HAT21I
IC SRAM 256KBIT 16MHZ 8TSSOP Product overview: N25S818HAT21I from AMI Semiconductor Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25S818HAT21I can be used for catalog matching and distributor lookup.

IC SRAM 256KBIT 16MHZ 8TSSOP Product overview: N25S818HAT21I from AMI Semiconductor Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25S818HAT21I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - N25S818HAT21I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
N25S818HAT21I
Integrated Circuits (ICs) - Memory - Memory N25S818HAT21I
IC SRAM 256KBIT SPI 16MHZ 8TSSOP

IC SRAM 256KBIT SPI 16MHZ 8TSSOP

Supplier's Site
Ic, Sram, 256Kbit, Serial, 16Mhz 8-Tssop; Memory Size Onsemi - 03P1179 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Sram, 256Kbit, Serial, 16Mhz 8-Tssop; Memory Size Onsemi
03P1179
Ic, Sram, 256Kbit, Serial, 16Mhz 8-Tssop; Memory Size Onsemi 03P1179
IC, SRAM, 256KBIT, SERIAL, 16MHZ 8-TSSOP; Memory Size:256Kbit; SRAM Memory Configuration:32K x 8bit; Supply Voltage Range:1.7V to 1.95V; Memory Case Style:TSSOP; No. of Pins:8Pins; Access Time:-; Operating Temperature Min:-40°C RoHS Compliant: Yes

IC, SRAM, 256KBIT, SERIAL, 16MHZ 8-TSSOP; Memory Size:256Kbit; SRAM Memory Configuration:32K x 8bit; Supply Voltage Range:1.7V to 1.95V; Memory Case Style:TSSOP; No. of Pins:8Pins; Access Time:-; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - N25S818HAT21I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM Memory IC 256Kbit SPI 16 MHz 8-TSSOP

SRAM Memory IC 256Kbit SPI 16 MHz 8-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 766-1042-5-ND 208999-N25S818HAT21I 774-N25S818HAT21I N25S818HAT21I 03P1179 N25S818HAT21I
Product Name Memory Memory - SRAM - N25S818HAT21I 16MHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Ic, Sram, 256Kbit, Serial, 16Mhz 8-Tssop; Memory Size Onsemi Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip SRAM Chip SRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" TSSOP; Bulk SSOP; TSSOP TSSOP SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 1.7V ~ 1.95V 1.7 V ~ 1.95 V 1.7V ~ 1.95V -40degC ~ 85degC (TA) 1.7V ~ 1.95V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CY14B101L-SP35XIT - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category NVSRAM; SRAM Chip
Access Time 35 ns
Density 1000 kbits
View Details
2 suppliers
SmartMedia Cards - 2651137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details