onsemi Memory N25S818HAS21I

Description
SRAM Memory IC 256Kb (32K x 8) SPI 16MHz 8-SOIC
Request a Quote Datasheet
Description
SRAM Memory IC 256Kb (32K x 8) SPI 16MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 766-1041-ND - DigiKey
Thief River Falls, MN, United States
SRAM Memory IC 256Kb (32K x 8) SPI 16MHz 8-SOIC

SRAM Memory IC 256Kb (32K x 8) SPI 16MHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
256Kb 16MHz 1.8V SOIC Memory IC and Storage Component
774-N25S818HAS21I
256Kb 16MHz 1.8V SOIC Memory IC and Storage Component 774-N25S818HAS21I
256Kb Serial SRAM, 16MHz, 1.8V, SOIC-8, SPI Product overview: N25S818HAS21I from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256Kb, 16MHz, 1.8V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256Kb, 16MHz, 1.8V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25S818HAS21I can be used for catalog matching and distributor lookup.

256Kb Serial SRAM, 16MHz, 1.8V, SOIC-8, SPI Product overview: N25S818HAS21I from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256Kb, 16MHz, 1.8V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256Kb, 16MHz, 1.8V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25S818HAS21I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - N25S818HAS21I - Rochester Electronics
Newburyport, MA, United States
Standard SRAM, 32KX8, CMOS, PDSO8

Standard SRAM, 32KX8, CMOS, PDSO8

Supplier's Site Datasheet
 - N25S818HAS21I - Rochester Electronics
Newburyport, MA, United States
Standard SRAM, 32KX8, CMOS, PDSO8

Standard SRAM, 32KX8, CMOS, PDSO8

Supplier's Site Datasheet
IC SRAM 256KBIT SPI 16MHZ 8SOIC

IC SRAM 256KBIT SPI 16MHZ 8SOIC

Supplier's Site Datasheet
Memory - N25S818HAS21I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM Memory IC 256Kbit SPI 16 MHz 8-SOIC

SRAM Memory IC 256Kbit SPI 16 MHz 8-SOIC

Buy Now Datasheet
Ic, Sram, 256Kbit, Serial, 16Mhz, 8-Soic; Memory Size Onsemi - 03P1178 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Sram, 256Kbit, Serial, 16Mhz, 8-Soic; Memory Size Onsemi
03P1178
Ic, Sram, 256Kbit, Serial, 16Mhz, 8-Soic; Memory Size Onsemi 03P1178
IC, SRAM, 256KBIT, SERIAL, 16MHZ, 8-SOIC; Memory Size:256Kbit; SRAM Memory Configuration:32K x 8bit; Supply Voltage Range:1.7V to 1.95V; Memory Case Style:SOIC; No. of Pins:8Pins; Access Time:-; Operating Temperature Min:-40°C; MSL:-RoHS Compliant: Yes

IC, SRAM, 256KBIT, SERIAL, 16MHZ, 8-SOIC; Memory Size:256Kbit; SRAM Memory Configuration:32K x 8bit; Supply Voltage Range:1.7V to 1.95V; Memory Case Style:SOIC; No. of Pins:8Pins; Access Time:-; Operating Temperature Min:-40°C; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - N25S818HAS21I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
N25S818HAS21I
Integrated Circuits (ICs) - Memory - Memory N25S818HAS21I
IC SRAM 256KBIT SPI 16MHZ 8SOIC

IC SRAM 256KBIT SPI 16MHZ 8SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 766-1041-ND 774-N25S818HAS21I N25S818HAS21I N25S818HAS21I N25S818HAS21I 03P1178 N25S818HAS21I
Product Name Memory 256Kb 16MHz 1.8V SOIC Memory IC and Storage Component Memory Memory Ic, Sram, 256Kbit, Serial, 16Mhz, 8-Soic; Memory Size Onsemi Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip SRAM Chip SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip SRAM Chip Volatile; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; SOIC-8 SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Supply Voltage 1.7V ~ 1.95V 1.7 1.7V ~ 1.95V Surface Mount
Access Time 32 ns
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory IC and Storage Component - 736-DP8429TD-70 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers
Memory - 71T75602S133BGGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 4.2 ns
Density 18000 kbits
View Details
Memory - AS5SP512K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details