Memory IC 64Kb (8K x 8) I²C 1MHz 400ns 4-WLCSP (0.77x0.77)
Memory IC 64Kb (8K x 8) I²C 1MHz 400ns 4-WLCSP (0.77x0.77)
Memory IC 64Kb (8K x 8) I²C 1MHz 400ns 4-WLCSP (0.77x0.77)
64 Kb I2C CMOS Serial EEPROM with Software Write Protect and Programmable Device Address
IC EEPROM 64KBIT I2C 1MHZ 4WLCSP
IC EEPROM 64K I2C 1MHZ 4WLCSP
Memory IC 64Kbit I²C 1 MHz 400 ns 4-WLCSP (0.77x0.77)
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 488-N24S64BC4DYT3GCT-ND | N24S64BC4DYT3G | N24S64BC4DYT3G | N24S64BC4DYT3G | N24S64BC4DYT3G |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | 4-XFBGA, WLCSP | CSP; WLCSP-4 | BGA; 4-XFBGA, WLCSP | ||
| Supply Voltage | 1.7V ~ 5.5V | Surface Mount | 1.7V ~ 5.5V | ||
| Logic Family | CMOS |