onsemi RFID, RF Access, Monitoring ICs N24RF16EDWPT3G

Description
RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3, NFC I²C 1.8V ~ 5.5V 8-SOIC (0.154", 3.90mm Width)
Description
RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3, NFC I²C 1.8V ~ 5.5V 8-SOIC (0.154", 3.90mm Width)
Datasheet
Datasheet Summary
Powered by GS/AI

The N24RF16EDWPT3G is an RFID/NFC tag featuring a 16 Kb EEPROM, compliant with ISO/IEC 15693 and ISO 18000-3 protocols. It supports both contactless and contact interfaces, utilizing an I2C interface that requires an external power supply. The EEPROM is organized as 512 x 32 bits in RF mode and 2048 x 8 bits in I2C mode, allowing for flexible data management. Key features include a communication range of up to 150 cm, data rates of 1.65 Kbit/s or 26.48 Kbit/s for transmission to the tag, and load modulation with Manchester coding for data retrieval. The device supports anti-collision, security features such as a 64-bit unique identifier and multiple password sectors, and has a supply voltage range of 1.8 V to 5.5 V. It is rated for 2,000,000 program/erase cycles and offers a data retention period of 200 years. Operating temperature ranges from -40°C to +105°C, and the device is available in SOIC and TSSOP packages. The N24RF16EDWPT3G is also RoHS compliant, ensuring it meets environmental standards. This product is suitable for applications requiring reliable RFID functionality with robust data security and long-term data retention.

Datasheet Summary
Powered by GS/AI

The N24RF16EDWPT3G is an RFID/NFC tag featuring a 16 Kb EEPROM, compliant with ISO/IEC 15693 and ISO 18000-3 protocols. It supports both contactless and contact interfaces, utilizing an I2C interface that requires an external power supply. The EEPROM is organized as 512 x 32 bits in RF mode and 2048 x 8 bits in I2C mode, allowing for flexible data management. Key features include a communication range of up to 150 cm, data rates of 1.65 Kbit/s or 26.48 Kbit/s for transmission to the tag, and load modulation with Manchester coding for data retrieval. The device supports anti-collision, security features such as a 64-bit unique identifier and multiple password sectors, and has a supply voltage range of 1.8 V to 5.5 V. It is rated for 2,000,000 program/erase cycles and offers a data retention period of 200 years. Operating temperature ranges from -40°C to +105°C, and the device is available in SOIC and TSSOP packages. The N24RF16EDWPT3G is also RoHS compliant, ensuring it meets environmental standards. This product is suitable for applications requiring reliable RFID functionality with robust data security and long-term data retention.

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - N24RF16EDWPT3G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
N24RF16EDWPT3G
RFID, RF Access, Monitoring ICs N24RF16EDWPT3G
RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3, NFC I²C 1.8V ~ 5.5V 8-SOIC (0.154", 3.90mm Width)

RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3, NFC I²C 1.8V ~ 5.5V 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
RF and Wireless - RFID, RF Access, Monitoring ICs - N24RF16EDWPT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RFID, RF Access, Monitoring ICs
N24RF16EDWPT3G
RF and Wireless - RFID, RF Access, Monitoring ICs N24RF16EDWPT3G
RFID 16 KB EEPROM SOIC (W

RFID 16 KB EEPROM SOIC (W

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number N24RF16EDWPT3G N24RF16EDWPT3G
Product Name RFID, RF Access, Monitoring ICs RF and Wireless - RFID, RF Access, Monitoring ICs
Device Type Receiver
Interface I²C
Features RoHS
Supply Voltage Other; 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9060265 - KBM9060265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 26500 MHz
View Details
Modems - ICs and Modules - SI2404-C-GT-ND - DigiKey
Specs
Data Rate 2.4 kbps
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details
Logic - Buffers, Drivers, Receivers, Transceivers - 40098BDC - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details