The N24C04UVTG is a 4-Kb I²C CMOS Serial EEPROM from Quarktwin Technology Ltd. It is organized as 32 pages of 16 bytes each and supports Standard (100 kHz), Fast (400 kHz), and Fast-Plus (1 MHz) I²C protocols. The device operates within a supply voltage range of 1.7 V to 5.5 V and features a 16-byte page write buffer, allowing for efficient data writing. The maximum write time is 4 ms, and the device is equipped with hardware write protection for the entire memory. This EEPROM is qualified to Automotive AEC-Q100 Grade 1, making it suitable for automotive applications with a temperature range of -40°C to +125°C. It boasts a high endurance of over 1,000,000 program/erase cycles and offers a data retention period of 100 years. The N24C04UVTG is packaged in a US 8-lead configuration and is compliant with RoHS standards, being Pb-free and halogen-free. External address pins allow for the connection of multiple devices on the same bus, enhancing design flexibility.
EEPROM, 4KX1, SERIAL, CMOS, PDSO
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 488-N24C04UVTGTR-ND | N24C04UVTG | N24C04UVTG |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM |