Win Source Part Number: 977988-N24C04UDTG
Category: Integrated Circuits (ICs)>Memory
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 75 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
Mfr: onsemi
Other Names: 2156-N24C04UDTG-488
EEPROM SERIAL 4-KB I2C, US 8-LEA
EEPROM Serial 4-Kb I2C, US 8-lead Package 4Kb I2C SER EEPROM, Industrial Grade, US-8 package, 3000-REEL Product overview: N24C04UDTG from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 4Kb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Industrial, 4Kb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N24C04UDTG can be used for catalog matching and distributor lookup.
EEPROM, 4KX1, SERIAL, CMOS, PDSO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 977988-N24C04UDTG | 488-N24C04UDTG-ND | 774-N24C04UDTG | N24C04UDTG | N24C04UDTG |
| Product Name | Integrated Circuits (ICs) - Memory | Memory | Industrial 4Kb Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM | EEPROM | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | |||
| Package Type | "8-VFSOP (0.091"", 2.30mm Width)" | ||||
| Supply Voltage | 1.7V ~ 5.5V | -3.3V; 1.6 | |||
| Access Time | 3500 ns |