EEPROM Memory IC 2Kb (128 x 16) I²C 1MHz 450ns US8
EEPROM Memory IC 2Kb (128 x 16) I²C 1MHz 450ns US8
EEPROM Memory IC 2Kb (128 x 16) I²C 1MHz 450ns US8
IC EEPROM 2KBIT I2C 1MHZ US8
IC EEPROM 2KBIT I2C 1MHZ US8
EEPROM, 2KBIT, I2C, 1MHZ, US8; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:US8; No. of Pins:8Pins; Supply Voltage Min:1.6V; Supply RoHS Compliant: Yes
EEPROM Memory IC 2Kbit I²C 1 MHz 450 ns US8
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | N24C02UDTGOSDKR-ND | N24C02UDTG | N24C02UDTG | 50AC6538 | N24C02UDTG |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Eeprom, 2Kbit, I2C, 1Mhz, Us8; Memory Size Onsemi | Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | "8-VFSOP (0.091"", 2.30mm Width)" | US8 | 8-VFSOP (0.091\", 2.30mm Width) | ||
| Supply Voltage | 1.6V ~ 5.5V | -40degC ~ 85degC (TA) | 1.6V ~ 5.5V | ||
| Access Time | 450 ns | 450 ns |