IC EPROM 1KBIT 1-WIRE SOT23-3
IC EPROM 1KBIT 1-WIRE SOT23-3
EPROM - OTP Memory IC 1Kb (128 x 8) 1-Wire® SOT-23-3
IC EPROM 1KBIT 1-WIRE SOT23-3 Product overview: N21C21ASNDT3G from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N21C21ASNDT3G can be used for catalog matching and distributor lookup.
Manufacturer: onsemi
Win Source Part Number: 1320875-N21C21ASNDT3
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Technology: EPROM - OTP
Memory Type: Non-Volatile
Memory Size: 1Kb (128 x 8)
Voltage - Supply: 2.65V ~ 5.5V
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: TO-236-3, SC-59, SOT-23-3
Memory Format: EPROM
Write Cycle Time - Word, Page: 5µs
Memory Interface: 1-Wire®
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 488-N21C21ASNDT3GCT,
Base Product Number: N21C21
RoHS Status: ROHS3 Compliant
IC EPROM 1KBIT 1-WIRE SOT23-3
IC EPROM 1KBIT 1-WIRE SOT23-3
EPROM - OTP Memory IC 1Kbit 1-Wire® SOT-23-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 488-N21C21ASNDT3GCT-ND | 774-N21C21ASNDT3G | 1320875-N21C21ASNDT3G | N21C21ASNDT3G | N21C21ASNDT3G | N21C21ASNDT3G |
| Product Name | Memory | SOT23 Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EPROM | EPROM | EPROM; Non-Volatile | EPROM; Non-Volatile | EPROM; EPROM | EPROM; EPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 | |||
| Supply Voltage | 2.65V ~ 5.5V | -3.3V; 2.65 | 2.65V ~ 5.5V | Surface Mount | 2.65V ~ 5.5V |