The N08L63W2AB7I is an 8 Mbit Static Random Access Memory (SRAM) device organized as 512K x 16 bits. It operates within a power supply range of 2.3 to 3.6 volts and features very low standby current of 4.0 µA at 3.0V, making it suitable for low-power applications such as battery-operated devices. The device supports dual chip enables (CE1 and CE2) and output enable (OE) for easy memory expansion, along with independent byte control for upper and lower byte access. It has fast access times, with a 25 ns output enable access time and a 25 ns page mode access time. The N08L63W2AB7I is designed for a wide temperature range of -40°C to +85°C and is available in a 48-pin BGA package. This SRAM is ideal for applications where low power consumption and high-speed performance are critical.
Standard SRAM, 512KX16, 85ns, CMOS, PBGA48
STANDARD SRAM, 512KX16
| Rochester Electronics | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | N08L63W2AB7I | N08L63W2AB7I | N08L63W2AB7I |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | |
| Memory Category | SRAM Chip |