SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 70ns 44-TSOP II
IC 256K X 16 STANDARD SRAM, 70 ns, PDSO44, GREEN, TSOP2-44, Static RAM Product overview: N04L63W2AT27I from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N04L63W2AT27I can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 928651-N04L63W2AT27I
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 70 ns 44-TSOP II
Package: Tray
Package: 44-TSOP (0.400", 10.16mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: N04L63
Categories: Integrated Circuits (ICs)
Case / Package: 44-TSOP II
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 135
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Standard SRAM, 256KX16, 70ns, CMOS, PDSO44
SRAM - Asynchronous Memory IC 4Mbit Parallel 70 ns 44-TSOP II
IC SRAM 4MBIT PARALLEL 44TSOP II
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 766-1039-ND | 774-N04L63W2AT27I | 928651-N04L63W2AT27I | N04L63W2AT27I | N04L63W2AT27I | N04L63W2AT27I |
| Product Name | Memory | Memory IC and Storage Component | Memory - SRAM - N04L63W2AT27I | Memory | Integrated Circuits (ICs) - Memory - Memory | |
| Memory Category | SRAM Chip | Volatile, , SRAM; SRAM Chip | SRAM Chip | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | ||
| Package Type | TSOP; "44-TSOP (0.400"", 10.16mm Width)" | TSOP; TSOP | SOP; 44-TSOP II | SOP; TSOP; TSOP44 | 44-TSOP (0.400\", 10.16mm Width) | |
| Supply Voltage | 2.3V ~ 3.6V | 2.3V | 3.6V; 2.3V ~ 3.6V | Surface Mount |