SRAM - Asynchronous Memory IC 2Mb (256K x 8) Parallel 55ns 32-sTSOP I
IC SRAM 2MBIT PARALLEL 32STSOP I
SRAM - Asynchronous Memory IC 2Mbit Parallel 55 ns 32-sTSOP I
IC SRAM 2MBIT PARALLEL 32STSOP I
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | N02L83W2AN25I-ND | N02L83W2AN25I | N02L83W2AN25I | N02L83W2AN25I |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits |
| Package Type | "32-LFSOP (0.465"", 11.80mm Width)" | 32-LFSOP (0.465\", 11.80mm Width) |