SRAM Memory IC 1Mb (128K x 8) SPI 20MHz 8-TSSOP
IC SRAM 1MBIT SPI 20MHZ 8TSSOP
IC SRAM 1MBIT SPI 20MHZ 8TSSOP
IC SRAM 1MBIT SPI 20MHZ 8TSSOP
IC SRAM 1MBIT SPI 20MHZ 8TSSOP
SRAM Memory IC 1Mbit SPI 20 MHz 8-TSSOP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 488-N01S830HAT22ITTR-ND | N01S830HAT22IT | N01S830HAT22IT | N01S830HAT22IT |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits |